TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2X5R1C683K050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2X5R1C683K050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2X5R1C683K050BA
Multilayer Ceramic Chip Capacitor CGA2B2X5R1C683K050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.068UF 16V Capacitor
60-CGA2B2X5R1C683K050BA
0.068UF 16V Capacitor 60-CGA2B2X5R1C683K050BA
CAP CER 0.068UF 16V X5R 0402 Product overview: CGA2B2X5R1C683K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X5R1C683K05 0BA can be used for catalog matching and distributor lookup.

CAP CER 0.068UF 16V X5R 0402 Product overview: CGA2B2X5R1C683K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X5R1C683K050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12166-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12166-1-ND
Ceramic Capacitors 445-12166-1-ND
0.068µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.068µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12166-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12166-2-ND
Ceramic Capacitors 445-12166-2-ND
0.068µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.068µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12166-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12166-6-ND
Ceramic Capacitors 445-12166-6-ND
0.068µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.068µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA2B2X5R1C683K050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B2X5R1C683K050BA
Ceramic Capacitors CGA2B2X5R1C683K050BA
CAP CER 0.068UF 16V X5R 0402

CAP CER 0.068UF 16V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2X5R1C683K050BA 60-CGA2B2X5R1C683K050BA 445-12166-1-ND 445-12166-6-ND CGA2B2X5R1C683K050BA
Product Name Multilayer Ceramic Chip Capacitor 0.068UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details