TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2X5R1C333M050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2X5R1C333M050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2X5R1C333M050BA
Multilayer Ceramic Chip Capacitor CGA2B2X5R1C333M050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.033UF 16V Capacitor
60-CGA2B2X5R1C333M050BA
0.033UF 16V Capacitor 60-CGA2B2X5R1C333M050BA
CAP CER 0.033UF 16V X5R 0402 Product overview: CGA2B2X5R1C333M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X5R1C333M05 0BA can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 16V X5R 0402 Product overview: CGA2B2X5R1C333M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X5R1C333M050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12163-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12163-6-ND
Ceramic Capacitors 445-12163-6-ND
0.033µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.033µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12163-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12163-1-ND
Ceramic Capacitors 445-12163-1-ND
0.033µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.033µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12163-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12163-2-ND
Ceramic Capacitors 445-12163-2-ND
0.033µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.033µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors Rohs Compliant Tdk - 57AK9365 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9365
Ceramic Capacitors Rohs Compliant Tdk 57AK9365
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2X5R1C333M050BA 60-CGA2B2X5R1C333M050BA 445-12163-6-ND 445-12163-1-ND 57AK9365
Product Name Multilayer Ceramic Chip Capacitor 0.033UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C470J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701125 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details