TDK U.S.A. Corporation Ceramic Capacitors CGA2B2NP02A101J050BA

Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA2B2NP02A101J050BATR-ND - DigiKey
Thief River Falls, MN, United States
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA2B2NP02A101J050BADKR-ND - DigiKey
Thief River Falls, MN, United States
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA2B2NP02A101J050BACT-ND - DigiKey
Thief River Falls, MN, United States
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
100PF 100V Capacitor
60-CGA2B2NP02A101J050BA
100PF 100V Capacitor 60-CGA2B2NP02A101J050BA
CAP CER 100PF 100V NP0 0402 Product overview: CGA2B2NP02A101J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2NP02A101J05 0BA can be used for catalog matching and distributor lookup.

CAP CER 100PF 100V NP0 0402 Product overview: CGA2B2NP02A101J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2NP02A101J050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 100Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk - 68AC4474 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk
68AC4474
Cap, 100Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk 68AC4474
CAP, 100PF, 100V, 5%, C0G/NP0, 0402; Capacitance:100pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 100V, 5%, C0G/NP0, 0402; Capacitance:100pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGA2B2NP02A101J050BATR-ND 445-CGA2B2NP02A101J050BADKR-ND 60-CGA2B2NP02A101J050BA 68AC4474
Product Name Ceramic Capacitors Ceramic Capacitors 100PF 100V Capacitor Cap, 100Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U050BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details