TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2NP01H181J050BA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2NP01H181J050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2NP01H181J050BA
Multilayer Ceramic Chip Capacitor CGA2B2NP01H181J050BA
High Temperature Application

High Temperature Application

Supplier's Site
Singapore, Singapore
180PF 50V Capacitor
60-CGA2B2NP01H181J050BA
180PF 50V Capacitor 60-CGA2B2NP01H181J050BA
CAP CER 180PF 50V NP0 0402 Product overview: CGA2B2NP01H181J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2NP01H181J05 0BA can be used for catalog matching and distributor lookup.

CAP CER 180PF 50V NP0 0402 Product overview: CGA2B2NP01H181J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2NP01H181J050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12125-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12125-1-ND
Ceramic Capacitors 445-12125-1-ND
180pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

180pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12125-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12125-2-ND
Ceramic Capacitors 445-12125-2-ND
180pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

180pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,np0,50V,180Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 51X6260 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,np0,50V,180Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
51X6260
Mlcc,0402,np0,50V,180Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk 51X6260
MLCC,0402,NP0,50V,18 0pF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,NP0,50V,180pF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2NP01H181J050BA 60-CGA2B2NP01H181J050BA 445-12125-1-ND 51X6260
Product Name Multilayer Ceramic Chip Capacitor 180PF 50V Capacitor Ceramic Capacitors Mlcc,0402,np0,50V,180Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-4 microF 1.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C0805C472K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details