TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2NP01H180J050BA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2NP01H180J050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2NP01H180J050BA
Multilayer Ceramic Chip Capacitor CGA2B2NP01H180J050BA
High Temperature Application

High Temperature Application

Supplier's Site
Singapore, Singapore
18PF 50V Capacitor
60-CGA2B2NP01H180J050BA
18PF 50V Capacitor 60-CGA2B2NP01H180J050BA
CAP CER 18PF 50V NP0 0402 Product overview: CGA2B2NP01H180J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2NP01H180J05 0BA can be used for catalog matching and distributor lookup.

CAP CER 18PF 50V NP0 0402 Product overview: CGA2B2NP01H180J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2NP01H180J050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12126-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12126-1-ND
Ceramic Capacitors 445-12126-1-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12126-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12126-6-ND
Ceramic Capacitors 445-12126-6-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12126-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12126-2-ND
Ceramic Capacitors 445-12126-2-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2NP01H180J050BA 60-CGA2B2NP01H180J050BA 445-12126-1-ND 445-12126-6-ND
Product Name Multilayer Ceramic Chip Capacitor 18PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-5 microF 1.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C1210C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details