TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2NP01H102J050BA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2NP01H102J050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2NP01H102J050BA
Multilayer Ceramic Chip Capacitor CGA2B2NP01H102J050BA
High Temperature Application

High Temperature Application

Supplier's Site
Capacitors - Ceramic Capacitors - 1329566-CGA2B2NP01H102J050BA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329566-CGA2B2NP01H102J050BA
Capacitors - Ceramic Capacitors 1329566-CGA2B2NP01H102J050BA
Manufacturer: TDK Corporation Win Source Part Number: 1329566-CGA2B2NP01H1 02J050BA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Temperature Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: Automotive Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 1000 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 150°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-12118-6,445-1211 8-2,CGA2B2NP01H102JT 0Y0F,445-12118-1 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1329566-CGA2B2NP01H102J050BA
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Temperature
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: Automotive
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 1000 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-12118-6,445-12118-2,CGA2B2NP01H102JT0Y0F,445-12118-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
1000PF 50V Capacitor
60-CGA2B2NP01H102J050BA
1000PF 50V Capacitor 60-CGA2B2NP01H102J050BA
CAP CER 1000PF 50V NP0 0402 Product overview: CGA2B2NP01H102J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2NP01H102J05 0BA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V NP0 0402 Product overview: CGA2B2NP01H102J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2NP01H102J050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12118-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12118-2-ND
Ceramic Capacitors 445-12118-2-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12118-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12118-6-ND
Ceramic Capacitors 445-12118-6-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12118-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12118-1-ND
Ceramic Capacitors 445-12118-1-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 1000Pf, 50V, 5%, C0G/np0, 0402; Capacitance Tdk - 68AC4463 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, 5%, C0G/np0, 0402; Capacitance Tdk
68AC4463
Cap, 1000Pf, 50V, 5%, C0G/np0, 0402; Capacitance Tdk 68AC4463
CAP, 1000PF, 50V, 5%, C0G/NP0, 0402; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 50V, 5%, C0G/NP0, 0402; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0402; Capacitance Tdk - 94AC7450 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0402; Capacitance Tdk
94AC7450
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0402; Capacitance Tdk 94AC7450
CAP, AEC-Q200, 1000PF, 50V, MLCC, 0402; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, AEC-Q200, 1000PF, 50V, MLCC, 0402; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA2B2NP01H102J050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B2NP01H102J050BA
Ceramic Capacitors CGA2B2NP01H102J050BA
CAP CER 1000PF 50V NP0 0402

CAP CER 1000PF 50V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2NP01H102J050BA 1329566-CGA2B2NP01H102J050BA 60-CGA2B2NP01H102J050BA 445-12118-2-ND 445-12118-6-ND 68AC4463 CGA2B2NP01H102J050BA
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors 1000PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 50V, 5%, C0G/np0, 0402; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - C17AH0R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1833086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details