TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2NP01H080D050BA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2NP01H080D050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2NP01H080D050BA
Multilayer Ceramic Chip Capacitor CGA2B2NP01H080D050BA
High Temperature Application

High Temperature Application

Supplier's Site
Singapore, Singapore
8PF 50V Capacitor
60-CGA2B2NP01H080D050BA
8PF 50V Capacitor 60-CGA2B2NP01H080D050BA
CAP CER 8PF 50V NP0 0402 Product overview: CGA2B2NP01H080D050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2NP01H080D05 0BA can be used for catalog matching and distributor lookup.

CAP CER 8PF 50V NP0 0402 Product overview: CGA2B2NP01H080D050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2NP01H080D050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12154-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12154-2-ND
Ceramic Capacitors 445-12154-2-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12154-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12154-1-ND
Ceramic Capacitors 445-12154-1-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12154-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12154-6-ND
Ceramic Capacitors 445-12154-6-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA2B2NP01H080D050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B2NP01H080D050BA
Ceramic Capacitors CGA2B2NP01H080D050BA
CAP CER 8PF 50V NP0 0402

CAP CER 8PF 50V NP0 0402

Supplier's Site Datasheet
Cap, 8Pf, 50V, C0G/np0, 0402; Capacitance Tdk - 68AC4459 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8Pf, 50V, C0G/np0, 0402; Capacitance Tdk
68AC4459
Cap, 8Pf, 50V, C0G/np0, 0402; Capacitance Tdk 68AC4459
CAP, 8PF, 50V, C0G/NP0, 0402; Capacitance:8pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 8PF, 50V, C0G/NP0, 0402; Capacitance:8pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2NP01H080D050BA 60-CGA2B2NP01H080D050BA 445-12154-2-ND 445-12154-6-ND CGA2B2NP01H080D050BA 68AC4459
Product Name Multilayer Ceramic Chip Capacitor 8PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 8Pf, 50V, C0G/np0, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.00E-6 microF 8.00E-6 microF 8.00E-6 microF 8.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers