TDK Corporation Connectors,Interconnects CGA2B2NP01H080D050BA

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tray Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 160 V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Features: Position Blade Type Power Housing Connector Non-Gendered, Self Mating Black Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tray Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 160 V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Features: Position Blade Type Power Housing Connector Non-Gendered, Self Mating Black Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tray Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 160 V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Features: Position Blade Type Power Housing Connector Non-Gendered, Self Mating Black Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Tray
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 160 V
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Features: Position Blade Type Power Housing Connector Non-Gendered, Self Mating Black
Mounting Type: Requires Holder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products