The MLCC 0402 NP0 50V 7pF capacitor from TDK, part number 51X6248, is designed for automotive applications and is rated for high-temperature environments. It features a capacitance of 7pF with a tolerance of ±0.5pF and operates at a rated voltage of 50V DC. The component is compliant with AEC-Q200 standards, ensuring reliability in automotive settings. Its dimensions are 1.00mm x 0.50mm x 0.50mm, with a minimum insulation resistance of 10Gohm and a Q factor of 540 minimum. The temperature characteristic is NP0, with a temperature range of -55°C to 150°C and a temperature coefficient of ±30ppm/°C. The product is supplied in tape and reel packaging, making it suitable for automated assembly processes.
High Temperature Application
7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 7PF 50V NP0 0402 Product overview: CGA2B2NP01H070D050BA
CAP CER 7PF 50V NP0 0402
CAP, 7PF, 50V, C0G/NP0, 0402; Capacitance:7pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes
MLCC,0402,NP0,50V,7p
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA2B2NP01H070D050BA | 445-12151-2-ND | 445-12151-6-ND | 60-CGA2B2NP01H070D050BA | CGA2B2NP01H070D050BA | 68AC4458 | 51X6248 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 7PF 50V Capacitor | Ceramic Capacitors | Cap, 7Pf, 50V, C0G/np0, 0402; Capacitance Tdk | Mlcc,0402,np0,50V,7Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Multilayer | Film Capacitors | |||||
| Applications | Automotive | Automotive | Automotive | Automotive | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 7.00E-6 microF | 7.00E-6 microF | 7.00E-6 microF | 7.00E-6 microF |