TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2NP01H060D050BA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2NP01H060D050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2NP01H060D050BA
Multilayer Ceramic Chip Capacitor CGA2B2NP01H060D050BA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-12150-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12150-2-ND
Ceramic Capacitors 445-12150-2-ND
6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12150-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12150-6-ND
Ceramic Capacitors 445-12150-6-ND
6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12150-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12150-1-ND
Ceramic Capacitors 445-12150-1-ND
6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
6PF 50V Capacitor
60-CGA2B2NP01H060D050BA
6PF 50V Capacitor 60-CGA2B2NP01H060D050BA
CAP CER 6PF 50V NP0 0402 Product overview: CGA2B2NP01H060D050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2NP01H060D05 0BA can be used for catalog matching and distributor lookup.

CAP CER 6PF 50V NP0 0402 Product overview: CGA2B2NP01H060D050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2NP01H060D050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 6Pf, 50V, C0G/np0, 0402; Capacitance Tdk - 68AC4457 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6Pf, 50V, C0G/np0, 0402; Capacitance Tdk
68AC4457
Cap, 6Pf, 50V, C0G/np0, 0402; Capacitance Tdk 68AC4457
CAP, 6PF, 50V, C0G/NP0, 0402; Capacitance:6pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 6PF, 50V, C0G/NP0, 0402; Capacitance:6pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,0402,np0,50V,6Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 51X6247 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,np0,50V,6Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
51X6247
Mlcc,0402,np0,50V,6Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk 51X6247
MLCC,0402,NP0,50V,6p F,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,NP0,50V,6pF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2NP01H060D050BA 445-12150-2-ND 445-12150-6-ND 60-CGA2B2NP01H060D050BA 68AC4457 51X6247
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 6PF 50V Capacitor Cap, 6Pf, 50V, C0G/np0, 0402; Capacitance Tdk Mlcc,0402,np0,50V,6Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.00E-6 microF 6.00E-6 microF 6.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4145-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details