TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2C0G2A471J050BA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2C0G2A471J050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2C0G2A471J050BA
Multilayer Ceramic Chip Capacitor CGA2B2C0G2A471J050BA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
470PF 100V Capacitor
60-CGA2B2C0G2A471J050BA
470PF 100V Capacitor 60-CGA2B2C0G2A471J050BA
CAP CER 470PF 100V C0G 0402 Product overview: CGA2B2C0G2A471J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G2A471J05 0BA can be used for catalog matching and distributor lookup.

CAP CER 470PF 100V C0G 0402 Product overview: CGA2B2C0G2A471J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G2A471J050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-15518-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15518-1-ND
Ceramic Capacitors 445-15518-1-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

470pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15518-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15518-6-ND
Ceramic Capacitors 445-15518-6-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

470pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15518-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15518-2-ND
Ceramic Capacitors 445-15518-2-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

470pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 470Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk - 68AC4451 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk
68AC4451
Cap, 470Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk 68AC4451
CAP, 470PF, 100V, 5%, C0G/NP0, 0402; Capacitance:470pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 470PF, 100V, 5%, C0G/NP0, 0402; Capacitance:470pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2C0G2A471J050BA 60-CGA2B2C0G2A471J050BA 445-15518-1-ND 445-15518-6-ND 68AC4451
Product Name Multilayer Ceramic Chip Capacitor 470PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 470Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701275 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details