TDK U.S.A. Corporation Ceramic Capacitors CGA2B2C0G2A221J050BE

Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175655-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175655-2-ND
Ceramic Capacitors 445-175655-2-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175655-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175655-1-ND
Ceramic Capacitors 445-175655-1-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175655-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175655-6-ND
Ceramic Capacitors 445-175655-6-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 220Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk - 39AH0313 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 220Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk
39AH0313
Cap, Aec-Q200, 220Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk 39AH0313
CAP, AEC-Q200, 220PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 220PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0402,c0G,100V,220Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 58AC2336 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,c0G,100V,220Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
58AC2336
Mlcc,0402,c0G,100V,220Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk 58AC2336
MLCC,0402,C0G,100V,2 20pF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,C0G,100V,220pF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175655-2-ND 445-175655-6-ND 39AH0313
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 220Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C182U150EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701143 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details