TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2C0G2A221J050BA

Description
Mid Voltage (100 to 630V)
Request a Quote
Description
Mid Voltage (100 to 630V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MLCC 0402 C0G 100V 220pF capacitor from TDK is designed for automotive applications and is compliant with AEC-Q200 standards. It features a capacitance of 220pF with a tolerance of ±5% and operates at a rated voltage of 100V DC. The capacitor has a temperature characteristic of C0G, allowing it to function effectively within a temperature range of -55°C to 125°C, with a temperature coefficient of ±30ppm/°C. The dimensions of the capacitor are 1.00mm x 0.50mm x 0.50mm, with a minimum thickness of 0.10mm and a minimum gap of 0.30mm. It offers a minimum Q factor of 1000 and an insulation resistance of at least 10GΩ. The product is supplied in tape and reel packaging, making it suitable for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The MLCC 0402 C0G 100V 220pF capacitor from TDK is designed for automotive applications and is compliant with AEC-Q200 standards. It features a capacitance of 220pF with a tolerance of ±5% and operates at a rated voltage of 100V DC. The capacitor has a temperature characteristic of C0G, allowing it to function effectively within a temperature range of -55°C to 125°C, with a temperature coefficient of ±30ppm/°C. The dimensions of the capacitor are 1.00mm x 0.50mm x 0.50mm, with a minimum thickness of 0.10mm and a minimum gap of 0.30mm. It offers a minimum Q factor of 1000 and an insulation resistance of at least 10GΩ. The product is supplied in tape and reel packaging, making it suitable for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2C0G2A221J050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2C0G2A221J050BA
Multilayer Ceramic Chip Capacitor CGA2B2C0G2A221J050BA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1329559-CGA2B2C0G2A221J050BA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329559-CGA2B2C0G2A221J050BA
Capacitors - Ceramic Capacitors 1329559-CGA2B2C0G2A221J050BA
Manufacturer: TDK Corporation Win Source Part Number: 1329559-CGA2B2C0G2A2 21J050BA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: Automotive Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 220 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-15514-2,445-1551 4-1,CGA2B2C0G2A221JT 0Y0F,445-15514-6 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1329559-CGA2B2C0G2A221J050BA
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: Automotive
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 220 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-15514-2,445-15514-1,CGA2B2C0G2A221JT0Y0F,445-15514-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
220PF 100V Capacitor
60-CGA2B2C0G2A221J050BA
220PF 100V Capacitor 60-CGA2B2C0G2A221J050BA
CAP CER 220PF 100V C0G 0402 Product overview: CGA2B2C0G2A221J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G2A221J05 0BA can be used for catalog matching and distributor lookup.

CAP CER 220PF 100V C0G 0402 Product overview: CGA2B2C0G2A221J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G2A221J050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-15514-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15514-6-ND
Ceramic Capacitors 445-15514-6-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15514-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15514-2-ND
Ceramic Capacitors 445-15514-2-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15514-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15514-1-ND
Ceramic Capacitors 445-15514-1-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 220Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk - 68AC4449 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk
68AC4449
Cap, 220Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk 68AC4449
CAP, 220PF, 100V, 5%, C0G/NP0, 0402; Capacitance:220pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 100V, 5%, C0G/NP0, 0402; Capacitance:220pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,0402,c0G,100V,220Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 97W8231 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,c0G,100V,220Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
97W8231
Mlcc,0402,c0G,100V,220Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk 97W8231
MLCC,0402,C0G,100V,2 20pF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,C0G,100V,220pF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2C0G2A221J050BA 1329559-CGA2B2C0G2A221J050BA 60-CGA2B2C0G2A221J050BA 445-15514-6-ND 445-15514-2-ND 68AC4449 97W8231
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors 220PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk Mlcc,0402,c0G,100V,220Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 157XMPL6R3MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers