TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2C0G2A151J050BA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2C0G2A151J050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2C0G2A151J050BA
Multilayer Ceramic Chip Capacitor CGA2B2C0G2A151J050BA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15512-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15512-6-ND
Ceramic Capacitors 445-15512-6-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15512-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15512-1-ND
Ceramic Capacitors 445-15512-1-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15512-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15512-2-ND
Ceramic Capacitors 445-15512-2-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
150PF 100V Capacitor
60-CGA2B2C0G2A151J050BA
150PF 100V Capacitor 60-CGA2B2C0G2A151J050BA
CAP CER 150PF 100V C0G 0402 Product overview: CGA2B2C0G2A151J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G2A151J05 0BA can be used for catalog matching and distributor lookup.

CAP CER 150PF 100V C0G 0402 Product overview: CGA2B2C0G2A151J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G2A151J050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 150Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk - 29AJ4521 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 150Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk
29AJ4521
Cap, Aec-Q200, 150Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk 29AJ4521
CAP, AEC-Q200, 150PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 150PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CGA2B2C0G2A151J050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B2C0G2A151J050BA
Ceramic Capacitors CGA2B2C0G2A151J050BA
CAP CER 150PF 100V C0G 0402

CAP CER 150PF 100V C0G 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2C0G2A151J050BA 445-15512-6-ND 445-15512-1-ND 60-CGA2B2C0G2A151J050BA 29AJ4521 CGA2B2C0G2A151J050BA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 150PF 100V Capacitor Cap, Aec-Q200, 150Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U075EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers