General (Up to 50V)
CAP CER 6.8PF 50V C0G 0402 Product overview: CGA2B2C0G1H6R8D050BA
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Multilayer Ceramic Capacitor, CGA Series, 6.8 pF, - 0.5pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
CAP, 6.8PF, 50V, C0G/NP0, 0402; Capacitance:6.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes
CAP CER 6.8PF 50V C0G 0402
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA2B2C0G1H6R8D050BA | 60-CGA2B2C0G1H6R8D050BA | 445-5580-2-ND | 445-5580-6-ND | 52W9586 | 03AC2415 | CGA2B2C0G1H6R8D050BA |
| Product Name | Multilayer Ceramic Chip Capacitor | 6.8PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, Cga Series, 6.8 Pf, 0.5Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk | Cap, 6.8Pf, 50V, C0G/np0, 0402; Capacitance Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Multilayer | Multilayer | Film Capacitors | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 6.80E-6 microF | 6.80E-6 microF | 6.80E-6 microF | 6.80E-6 microF |