TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2C0G1H561J050BD

Description
Conductive Epoxy Application
Request a Quote Datasheet
Description
Conductive Epoxy Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2C0G1H561J050BD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2C0G1H561J050BD
Multilayer Ceramic Chip Capacitor CGA2B2C0G1H561J050BD
Conductive Epoxy Application

Conductive Epoxy Application

Supplier's Site
Singapore, Singapore
560PF 50V Capacitor
60-CGA2B2C0G1H561J050BD
560PF 50V Capacitor 60-CGA2B2C0G1H561J050BD
CAP CER 560PF 50V 0402 EPOXY Product overview: CGA2B2C0G1H561J050BD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G1H561J05 0BD can be used for catalog matching and distributor lookup.

CAP CER 560PF 50V 0402 EPOXY Product overview: CGA2B2C0G1H561J050BD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G1H561J050BD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-9663-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9663-1-ND
Ceramic Capacitors 445-9663-1-ND
560pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

560pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9663-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9663-2-ND
Ceramic Capacitors 445-9663-2-ND
560pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

560pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9663-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9663-6-ND
Ceramic Capacitors 445-9663-6-ND
560pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

560pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA2B2C0G1H561J050BD
CAP CER 560PF 50V 0402 EPOXY

CAP CER 560PF 50V 0402 EPOXY

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2C0G1H561J050BD 60-CGA2B2C0G1H561J050BD 445-9663-1-ND 445-9663-6-ND CGA2B2C0G1H561J050BD
Product Name Multilayer Ceramic Chip Capacitor 560PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications Automotive Automotive Automotive Automotive; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.60E-4 microF 5.60E-4 microF 5.60E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - M22R104K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers