General (Up to 50V)
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
TDK CGA2B2C0G1H390J050BA
TDK CGA2B2C0G1H390J050BA
TDK CGA2B2C0G1H390J050BA
CAP CER 39PF 50V C0G 0402 Product overview: CGA2B2C0G1H390J050BA
CERAMIC CAPACITOR, 39PF, 50V, C0G, 0402, FULL REEL; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series RoHS Compliant: Yes
Multilayer Ceramic Capacitor, CGA Series, 39 pF, - 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
CAP, 39PF, 50V, 5%, C0G/NP0, 0402; Capacitance:39pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA2B2C0G1H390J050BA | 445-5591-1-ND | 445-5591-6-ND | 9155569P | 9155569 | 60-CGA2B2C0G1H390J050BA | 12T1515 | 52W9579 | 03AC2414 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | 39PF 50V Capacitor | Ceramic Capacitor, 39Pf, 50V, C0G, 0402, Full Reel; Capacitance Tdk | Multilayer Ceramic Capacitor, Cga Series, 39 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk | Cap, 39Pf, 50V, 5%, C0G/np0, 0402; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |||||
| Technology | Multilayer | Multilayer | Multilayer | Multilayer | |||||
| Applications | Automotive | Automotive | Automotive | ||||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 3.90E-5 microF | 3.90E-5 microF | 3.90E-5 microF | 3.90E-5 microF | 3.90E-5 microF |