TDK U.S.A. Corporation Ceramic Capacitors CGA2B2C0G1H331J050BE

Description
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA2B2C0G1H331J050BECT-ND - DigiKey
Thief River Falls, MN, United States
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA2B2C0G1H331J050BETR-ND - DigiKey
Thief River Falls, MN, United States
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA2B2C0G1H331J050BEDKR-ND - DigiKey
Thief River Falls, MN, United States
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors- Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors- Ceramic Capacitors
Capacitors- Ceramic Capacitors
Manufacturer: TDK Corporation Category: Capacitors- Ceramic Capacitors Series: CGA Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount, MLCC Operating Temperature: -55°C ~ 125°C Voltage - Rated: 50V Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Thickness (Max): 0.024" (0.60mm)

Manufacturer: TDK Corporation
Category: Capacitors- Ceramic Capacitors
Series: CGA
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount, MLCC
Operating Temperature: -55°C ~ 125°C
Voltage - Rated: 50V
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Max): 0.024" (0.60mm)

Buy Now Datasheet
Singapore, Singapore
Automotive Capacitor
60-CGA2B2C0G1H331J050BE
Automotive Capacitor 60-CGA2B2C0G1H331J050BE
AUTOMOTIVE GRADE SOFT TERMINATIO Product overview: CGA2B2C0G1H331J050BE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G1H331J05 0BE can be used for catalog matching and distributor lookup.

AUTOMOTIVE GRADE SOFT TERMINATIO Product overview: CGA2B2C0G1H331J050BE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G1H331J050BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk - 73AJ2613 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk
73AJ2613
Cap, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk 73AJ2613
CAP, 330PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 330PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CGA2B2C0G1H331J050BE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B2C0G1H331J050BE
Ceramic Capacitors CGA2B2C0G1H331J050BE
AUTOMOTIVE GRADE SOFT TERMINATIO

AUTOMOTIVE GRADE SOFT TERMINATIO

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGA2B2C0G1H331J050BECT-ND 445-CGA2B2C0G1H331J050BEDKR-ND 60-CGA2B2C0G1H331J050BE 73AJ2613 CGA2B2C0G1H331J050BE
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors- Ceramic Capacitors Automotive Capacitor Cap, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-106K100CB4G-FS-CT - New Yorker Electronics Co., Inc.
Specs
Applications High Frequency; Power Supply
Capacitance Type Fixed
Capacitance Range 10 microF
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers