TDK Corporation Multilayer Ceramic Chip Capacitor CGA2B2C0G1H180J050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2C0G1H180J050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2C0G1H180J050BA
Multilayer Ceramic Chip Capacitor CGA2B2C0G1H180J050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155538P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155538P
MLCCs - Multilayer Ceramic Capacitors 9155538P
TDK CGA2B2C0G1H180J050BA

TDK CGA2B2C0G1H180J050BA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155538 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155538
MLCCs - Multilayer Ceramic Capacitors 9155538
TDK CGA2B2C0G1H180J050BA

TDK CGA2B2C0G1H180J050BA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1109400 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1109400
MLCCs - Multilayer Ceramic Capacitors 1109400
TDK CGA2B2C0G1H180J050BA

TDK CGA2B2C0G1H180J050BA

Supplier's Site
Ceramic Capacitors - 445-5587-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5587-6-ND
Ceramic Capacitors 445-5587-6-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5587-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5587-1-ND
Ceramic Capacitors 445-5587-1-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5587-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5587-2-ND
Ceramic Capacitors 445-5587-2-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
18PF 50V Capacitor
60-CGA2B2C0G1H180J050BA
18PF 50V Capacitor 60-CGA2B2C0G1H180J050BA
CAP CER 18PF 50V C0G 0402 Product overview: CGA2B2C0G1H180J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G1H180J05 0BA can be used for catalog matching and distributor lookup.

CAP CER 18PF 50V C0G 0402 Product overview: CGA2B2C0G1H180J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G1H180J050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA2B2C0G1H180J050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B2C0G1H180J050BA
Ceramic Capacitors CGA2B2C0G1H180J050BA
CAP CER 18PF 50V C0G 0402

CAP CER 18PF 50V C0G 0402

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 18 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk - 52W9569 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 18 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk
52W9569
Smd Multilayer Ceramic Capacitor, Cga Series, 18 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk 52W9569
SMD Multilayer Ceramic Capacitor, CGA Series, 18 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 18 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 18 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk - 40Y2203 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 18 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk
40Y2203
Smd Multilayer Ceramic Capacitor, Cga Series, 18 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk 40Y2203
SMD Multilayer Ceramic Capacitor, CGA Series, 18 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 18 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2C0G1H180J050BA 9155538P 9155538 445-5587-6-ND 445-5587-1-ND 60-CGA2B2C0G1H180J050BA CGA2B2C0G1H180J050BA 52W9569
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 18PF 50V Capacitor Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Cga Series, 18 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Film Capacitors - 1943365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105RSB252K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details