TDK Corporation Multilayer Ceramic Chip Capacitor CGA2B2C0G1H102J050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2C0G1H102J050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2C0G1H102J050BA
Multilayer Ceramic Chip Capacitor CGA2B2C0G1H102J050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-6885-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6885-6-ND
Ceramic Capacitors 445-6885-6-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6885-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6885-2-ND
Ceramic Capacitors 445-6885-2-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6885-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6885-1-ND
Ceramic Capacitors 445-6885-1-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 50V Capacitor
60-CGA2B2C0G1H102J050BA
1000PF 50V Capacitor 60-CGA2B2C0G1H102J050BA
CAP CER 1000PF 50V C0G 0402 Product overview: CGA2B2C0G1H102J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G1H102J05 0BA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V C0G 0402 Product overview: CGA2B2C0G1H102J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G1H102J050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1000Pf, 50V, 5%, C0G/np0, 0402; Capacitance Tdk - 79Y4094 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, 5%, C0G/np0, 0402; Capacitance Tdk
79Y4094
Cap, 1000Pf, 50V, 5%, C0G/np0, 0402; Capacitance Tdk 79Y4094
CAP, 1000PF, 50V, 5%, C0G/NP0, 0402; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 50V, 5%, C0G/NP0, 0402; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 1000Pf, 50V, C0G, 0402, Full Reel; Capacitance Tdk - 51T2150 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1000Pf, 50V, C0G, 0402, Full Reel; Capacitance Tdk
51T2150
Ceramic Capacitor, 1000Pf, 50V, C0G, 0402, Full Reel; Capacitance Tdk 51T2150
CERAMIC CAPACITOR, 1000PF, 50V, C0G, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:CGA RoHS Compliant: Yes

CERAMIC CAPACITOR, 1000PF, 50V, C0G, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:CGA RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Cga Series, 1000 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk - 80X3157 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 1000 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk
80X3157
Multilayer Ceramic Capacitor, Cga Series, 1000 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk 80X3157
Multilayer Ceramic Capacitor, CGA Series, 1000 pF, - 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 1000 pF, - 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CGA2B2C0G1H102J050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B2C0G1H102J050BA
Ceramic Capacitors CGA2B2C0G1H102J050BA
CAP CER 1000PF 50V C0G 0402

CAP CER 1000PF 50V C0G 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2C0G1H102J050BA 445-6885-6-ND 445-6885-2-ND 60-CGA2B2C0G1H102J050BA 79Y4094 51T2150 80X3157 CGA2B2C0G1H102J050BA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 1000PF 50V Capacitor Cap, 1000Pf, 50V, 5%, C0G/np0, 0402; Capacitance Tdk Ceramic Capacitor, 1000Pf, 50V, C0G, 0402, Full Reel; Capacitance Tdk Multilayer Ceramic Capacitor, Cga Series, 1000 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 276AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers