TDK Corporation Multilayer Ceramic Chip Capacitor CGA2B2C0G1H101J050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2C0G1H101J050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2C0G1H101J050BA
Multilayer Ceramic Chip Capacitor CGA2B2C0G1H101J050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5596-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5596-2-ND
Ceramic Capacitors 445-5596-2-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5596-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5596-6-ND
Ceramic Capacitors 445-5596-6-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5596-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5596-1-ND
Ceramic Capacitors 445-5596-1-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA2B2C0G1H101J050BA - 866355-CGA2B2C0G1H101J050BA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA2B2C0G1H101J050BA
866355-CGA2B2C0G1H101J050BA
Ceramic Capacitors - CGA2B2C0G1H101J050BA 866355-CGA2B2C0G1H101J050BA
Manufacturer: TDK Corporation Win Source Part Number: 866355-CGA2B2C0G1H10 1J050BA Series: CGA Operating Temperature Range: -55°C ~ 125°C Features: 100 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-5596-6, 445-5596-2, CGA2B2C0G1H101JT0Y0F , 445-5596-1, CGA2B2C0G1H101J

Manufacturer: TDK Corporation
Win Source Part Number: 866355-CGA2B2C0G1H101J050BA
Series: CGA
Operating Temperature Range: -55°C ~ 125°C
Features: 100 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-5596-6, 445-5596-2, CGA2B2C0G1H101JT0Y0F, 445-5596-1, CGA2B2C0G1H101J

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 9040004 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9040004
MLCCs - Multilayer Ceramic Capacitors 9040004
TDK CGA2B2C0G1H101J050BA

TDK CGA2B2C0G1H101J050BA

Supplier's Site
Singapore, Singapore
100PF 50V Capacitor
60-CGA2B2C0G1H101J050BA
100PF 50V Capacitor 60-CGA2B2C0G1H101J050BA
CAP CER 100PF 50V C0G 0402 Product overview: CGA2B2C0G1H101J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G1H101J05 0BA can be used for catalog matching and distributor lookup.

CAP CER 100PF 50V C0G 0402 Product overview: CGA2B2C0G1H101J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G1H101J050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TDK - CGA2B2C0G1H101J050BA - SMD Multilayer Ceramic Capacitor, 100 pF, 50 V, 0402 [1005 Metric], ± 5%, C0G / NP0, CGA Series - 769-CGA2B2C0G1H101J050BA - Utmel Electronic Limited
Hong Kong, China
TDK - CGA2B2C0G1H101J050BA - SMD Multilayer Ceramic Capacitor, 100 pF, 50 V, 0402 [1005 Metric], ± 5%, C0G / NP0, CGA Series
769-CGA2B2C0G1H101J050BA
TDK - CGA2B2C0G1H101J050BA - SMD Multilayer Ceramic Capacitor, 100 pF, 50 V, 0402 [1005 Metric], ± 5%, C0G / NP0, CGA Series 769-CGA2B2C0G1H101J050BA
TDK - CGA2B2C0G1H101J050BA - SMD Multilayer Ceramic Capacitor, 100 pF, 50 V, 0402 [1005 Metric], ± 5%, C0G / NP0, CGA Series

TDK - CGA2B2C0G1H101J050BA - SMD Multilayer Ceramic Capacitor, 100 pF, 50 V, 0402 [1005 Metric], ± 5%, C0G / NP0, CGA Series

Supplier's Site
Ceramic Capacitors - CGA2B2C0G1H101J050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B2C0G1H101J050BA
Ceramic Capacitors CGA2B2C0G1H101J050BA
CAP CER 100PF 50V C0G 0402

CAP CER 100PF 50V C0G 0402

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 100 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk - 40Y2199 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 100 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk
40Y2199
Smd Multilayer Ceramic Capacitor, Cga Series, 100 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk 40Y2199
SMD Multilayer Ceramic Capacitor, CGA Series, 100 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 100 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 100 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk - 52W9564 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 100 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk
52W9564
Smd Multilayer Ceramic Capacitor, Cga Series, 100 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk 52W9564
SMD Multilayer Ceramic Capacitor, CGA Series, 100 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 100 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2C0G1H101J050BA 445-5596-2-ND 445-5596-6-ND 866355-CGA2B2C0G1H101J050BA 9040004 60-CGA2B2C0G1H101J050BA 769-CGA2B2C0G1H101J050BA CGA2B2C0G1H101J050BA 40Y2199
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CGA2B2C0G1H101J050BA MLCCs - Multilayer Ceramic Capacitors 100PF 50V Capacitor TDK - CGA2B2C0G1H101J050BA - SMD Multilayer Ceramic Capacitor, 100 pF, 50 V, 0402 [1005 Metric], ± 5%, C0G / NP0, CGA Series Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Cga Series, 100 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 106K100CB4G-FS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers