TDK Corporation Multilayer Ceramic Chip Capacitor CGA2B2C0G1H090D050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2C0G1H090D050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2C0G1H090D050BA
Multilayer Ceramic Chip Capacitor CGA2B2C0G1H090D050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5583-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5583-1-ND
Ceramic Capacitors 445-5583-1-ND
9pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5583-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5583-6-ND
Ceramic Capacitors 445-5583-6-ND
9pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5583-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5583-2-ND
Ceramic Capacitors 445-5583-2-ND
9pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
9PF 50V Capacitor
60-CGA2B2C0G1H090D050BA
9PF 50V Capacitor 60-CGA2B2C0G1H090D050BA
CAP CER 9PF 50V C0G 0402 Product overview: CGA2B2C0G1H090D050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G1H090D05 0BA can be used for catalog matching and distributor lookup.

CAP CER 9PF 50V C0G 0402 Product overview: CGA2B2C0G1H090D050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G1H090D050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TDK - CGA2B2C0G1H090D050BA - KONDENSATOR, 9PF, 50V, C0G/NP0, 0402 - 769-CGA2B2C0G1H090D050BA - Utmel Electronic Limited
Hong Kong, China
TDK - CGA2B2C0G1H090D050BA - KONDENSATOR, 9PF, 50V, C0G/NP0, 0402
769-CGA2B2C0G1H090D050BA
TDK - CGA2B2C0G1H090D050BA - KONDENSATOR, 9PF, 50V, C0G/NP0, 0402 769-CGA2B2C0G1H090D050BA
TDK - CGA2B2C0G1H090D050BA - KONDENSATOR, 9PF, 50V, C0G/NP0, 0402

TDK - CGA2B2C0G1H090D050BA - KONDENSATOR, 9PF, 50V, C0G/NP0, 0402

Supplier's Site
Smd Multilayer Ceramic Capacitor, Cga Series, 9 Pf, 0.5Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk - 52W9561 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 9 Pf, 0.5Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk
52W9561
Smd Multilayer Ceramic Capacitor, Cga Series, 9 Pf, 0.5Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk 52W9561
SMD Multilayer Ceramic Capacitor, CGA Series, 9 pF, 0.5pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 9 pF, 0.5pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2C0G1H090D050BA 445-5583-1-ND 445-5583-6-ND 60-CGA2B2C0G1H090D050BA 769-CGA2B2C0G1H090D050BA 52W9561
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 9PF 50V Capacitor TDK - CGA2B2C0G1H090D050BA - KONDENSATOR, 9PF, 50V, C0G/NP0, 0402 Smd Multilayer Ceramic Capacitor, Cga Series, 9 Pf, 0.5Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Range 9.00E-6 microF 9.00E-6 microF 9.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/011358 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details