0.047µF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)
CAP CER 0.047UF 25V 0402 EPOXY
MLCC,0402,X8R,25V,47
CAP CER 0.047UF 25V 0402 EPOXY
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-175237-2-ND | CGA2B1X8R1E473M050BD | 43AC1478 | CGA2B1X8R1E473M050BD |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Mlcc,0402,x8R,25V,47Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC, Epoxy | ||
| Applications | Automotive | Automotive | Automotive; Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF |