TDK U.S.A. Corporation Ceramic Capacitors CGA2B1X8R1E473K050BD

Description
0.047µF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174834-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174834-2-ND
Ceramic Capacitors 445-174834-2-ND
0.047µF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174834-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174834-1-ND
Ceramic Capacitors 445-174834-1-ND
0.047µF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174834-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174834-6-ND
Ceramic Capacitors 445-174834-6-ND
0.047µF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,x8R,25V,47Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 02AC2782 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x8R,25V,47Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
02AC2782
Mlcc,0402,x8R,25V,47Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk 02AC2782
MLCC,0402,X8R,25V,47 nF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X8R,25V,47nF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-174834-2-ND 445-174834-6-ND 02AC2782
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0402,x8R,25V,47Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C101J1GAC - 914090-C0603C101J1GAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Film Capacitors - 1725554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details