TDK U.S.A. Corporation Ceramic Capacitors CGA2B1X8R1E473K050BC

Description
0.047µF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174819-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174819-2-ND
Ceramic Capacitors 445-174819-2-ND
0.047µF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174819-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174819-1-ND
Ceramic Capacitors 445-174819-1-ND
0.047µF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174819-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174819-6-ND
Ceramic Capacitors 445-174819-6-ND
0.047µF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,x8R,25V,47Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 02AC2046 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x8R,25V,47Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
02AC2046
Mlcc,0402,x8R,25V,47Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk 02AC2046
MLCC,0402,X8R,25V,47 nF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X8R,25V,47nF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CGA2B1X8R1E473K050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B1X8R1E473K050BC
Ceramic Capacitors CGA2B1X8R1E473K050BC
CAP CER 0.047UF 25V X8R 0402

CAP CER 0.047UF 25V X8R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-174819-2-ND 445-174819-6-ND 02AC2046 CGA2B1X8R1E473K050BC
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0402,x8R,25V,47Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - C11CF9R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details