TDK U.S.A. Corporation Ceramic Capacitors CGA2B1X7S1C474M050BC

Description
0.47µF ±20% 16V Ceramic Capacitor X7S 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 16V Ceramic Capacitor X7S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA2B1X7S1C474M050BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CGA2B1X7S1C474M050BC-ND
Ceramic Capacitors CGA2B1X7S1C474M050BC-ND
0.47µF ±20% 16V Ceramic Capacitor X7S 0402 (1005 Metric)

0.47µF ±20% 16V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA2B1X7S1C474M050BC
CAP CER 0.47UF 16V X7S 0402

CAP CER 0.47UF 16V X7S 0402

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number CGA2B1X7S1C474M050BC-ND CGA2B1X7S1C474M050BC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701140 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 106AVD025MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers