TDK U.S.A. Corporation Ceramic Capacitors CGA2B1X7S1C334M050BC

Description
0.33µF ±20% 16V Ceramic Capacitor X7S 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.33µF ±20% 16V Ceramic Capacitor X7S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA2B1X7S1C334M050BCDKR-ND - DigiKey
Thief River Falls, MN, United States
0.33µF ±20% 16V Ceramic Capacitor X7S 0402 (1005 Metric)

0.33µF ±20% 16V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA2B1X7S1C334M050BCCT-ND - DigiKey
Thief River Falls, MN, United States
0.33µF ±20% 16V Ceramic Capacitor X7S 0402 (1005 Metric)

0.33µF ±20% 16V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA2B1X7S1C334M050BCTR-ND - DigiKey
Thief River Falls, MN, United States
0.33µF ±20% 16V Ceramic Capacitor X7S 0402 (1005 Metric)

0.33µF ±20% 16V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.33UF 16V Capacitor
60-CGA2B1X7S1C334M050BC
0.33UF 16V Capacitor 60-CGA2B1X7S1C334M050BC
CAP CER 0.33UF 16V X7S 0402 Product overview: CGA2B1X7S1C334M050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B1X7S1C334M05 0BC can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 16V X7S 0402 Product overview: CGA2B1X7S1C334M050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B1X7S1C334M050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mlcc,0402,x7S,16V,0.33Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 51X6202 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7S,16V,0.33Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
51X6202
Mlcc,0402,x7S,16V,0.33Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 51X6202
MLCC,0402,X7S,16V,0. 33µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7S,16V,0.33µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.33Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk - 78AH1353 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.33Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk
78AH1353
Cap, Aec-Q200, 0.33Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk 78AH1353
CAP, AEC-Q200, 0.33UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.33UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CGA2B1X7S1C334M050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B1X7S1C334M050BC
Ceramic Capacitors CGA2B1X7S1C334M050BC
CAP CER 0.33UF 16V X7S 0402

CAP CER 0.33UF 16V X7S 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGA2B1X7S1C334M050BCDKR-ND 445-CGA2B1X7S1C334M050BCCT-ND 60-CGA2B1X7S1C334M050BC 51X6202 CGA2B1X7S1C334M050BC
Product Name Ceramic Capacitors Ceramic Capacitors 0.33UF 16V Capacitor Mlcc,0402,x7S,16V,0.33Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106PMC250K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details