0.15µF ±20% 35V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 0.15UF 35V X7R 0402
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CGA2B1X7R1V154M050BC-ND | CGA2B1X7R1V154M050BC |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.1500 microF | 0.1500 microF |