TDK Corporation Multilayer Ceramic Chip Capacitor CGA2B1X7R1C683K050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B1X7R1C683K050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B1X7R1C683K050BC
Multilayer Ceramic Chip Capacitor CGA2B1X7R1C683K050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.068UF 16V Capacitor
60-CGA2B1X7R1C683K050BC
0.068UF 16V Capacitor 60-CGA2B1X7R1C683K050BC
CAP CER 0.068UF 16V X7R 0402 Product overview: CGA2B1X7R1C683K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B1X7R1C683K05 0BC can be used for catalog matching and distributor lookup.

CAP CER 0.068UF 16V X7R 0402 Product overview: CGA2B1X7R1C683K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B1X7R1C683K050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5612-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5612-1-ND
Ceramic Capacitors 445-5612-1-ND
0.068µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.068µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5612-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5612-2-ND
Ceramic Capacitors 445-5612-2-ND
0.068µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.068µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5612-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5612-6-ND
Ceramic Capacitors 445-5612-6-ND
0.068µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.068µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 0.068 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Tdk - 52W9552 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 0.068 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Tdk
52W9552
Smd Multilayer Ceramic Capacitor, Cga Series, 0.068 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Tdk 52W9552
SMD Multilayer Ceramic Capacitor, CGA Series, 0.068 F, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 0.068 F, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B1X7R1C683K050BC 60-CGA2B1X7R1C683K050BC 445-5612-1-ND 445-5612-6-ND 52W9552
Product Name Multilayer Ceramic Chip Capacitor 0.068UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Cga Series, 0.068 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011289 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details