The product is a multilayer ceramic chip capacitor with a capacitance of 0.22 µF and a voltage rating of 10V. It features a capacitance tolerance of ±10% and utilizes an X7R dielectric, which provides stable performance over a wide temperature range of -55°C to +125°C. The capacitor is housed in a compact 0402 case size (1.0 mm x 0.5 mm), making it suitable for applications where space is a constraint. This component is compliant with AEC-Q200, indicating its reliability for automotive applications. It is designed for use in automotive engine control units, sensor modules, and switching power supply smoothing, among other applications. The product is RoHS compliant, ensuring it meets environmental standards.
General (Up to 50V)
CAP CER 0.22UF 10V X7R 0402 Product overview: CGA2B1X7R1A224K050BC
TDK CGA2B1X7R1A224K050BC
TDK CGA2B1X7R1A224K050BC
0.22µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
0.22µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
0.22µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP, 0.22µF, 10V, 10%, X7R, 0402; Capacitance:0.22µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes
CAP CER 0.22UF 10V X7R 0402
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA2B1X7R1A224K050BC | 60-CGA2B1X7R1A224K050BC | 1447066 | 445-6903-6-ND | 445-6903-2-ND | 41AH1885 | CGA2B1X7R1A224K050BC |
| Product Name | Multilayer Ceramic Chip Capacitor | 0.22UF 10V Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.22Μf, 10V, 10%, X7R, 0402; Capacitance Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Multilayer | Multilayer | Film Capacitors | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |