TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA1A2X7R1H331K030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA1A2X7R1H331K030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA1A2X7R1H331K030BA
Multilayer Ceramic Chip Capacitor CGA1A2X7R1H331K030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12111-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12111-1-ND
Ceramic Capacitors 445-12111-1-ND
330pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12111-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12111-2-ND
Ceramic Capacitors 445-12111-2-ND
330pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12111-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12111-6-ND
Ceramic Capacitors 445-12111-6-ND
330pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
330PF 50V Capacitor
60-CGA1A2X7R1H331K030BA
330PF 50V Capacitor 60-CGA1A2X7R1H331K030BA
CAP CER 330PF 50V X7R 0201 Product overview: CGA1A2X7R1H331K030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1H331K03 0BA can be used for catalog matching and distributor lookup.

CAP CER 330PF 50V X7R 0201 Product overview: CGA1A2X7R1H331K030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1H331K030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0201 Rohs Compliant Tdk - 71AH2763 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0201 Rohs Compliant Tdk
71AH2763
Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0201 Rohs Compliant Tdk 71AH2763
CAP, AEC-Q200, 330PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, AEC-Q200, 330PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA1A2X7R1H331K030BA 445-12111-1-ND 445-12111-6-ND 60-CGA1A2X7R1H331K030BA 71AH2763
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 330PF 50V Capacitor Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0201 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data