TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA1A2X7R1H101K030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA1A2X7R1H101K030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA1A2X7R1H101K030BA
Multilayer Ceramic Chip Capacitor CGA1A2X7R1H101K030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1034196-CGA1A2X7R1H101K030BA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1034196-CGA1A2X7R1H101K030BA
Capacitors - Ceramic Capacitors 1034196-CGA1A2X7R1H101K030BA
Win Source Part Number: 1034196-CGA1A2X7R1H1 01K030BA Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Applications: Automotive Standard Package: 15,000 Capacitance: 100 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.013" (0.33mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): CC0201KRX7R9BB101; GRM033R71E101KA01D; GRM033R71C101KA01D; GRM033R71E101KA01J; C0603X7R1E101K030BA; C0603X7R1H101M; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: CGA1A2X7R1H101KT0YNN ,445-12105-2,445-121 05-1,445-12105-6

Win Source Part Number: 1034196-CGA1A2X7R1H101K030BA
Category: Capacitors>Ceramic Capacitors
Series: CGA
Package: Tape & Reel
Applications: Automotive
Standard Package: 15,000
Capacitance: 100 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.013" (0.33mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): CC0201KRX7R9BB101; GRM033R71E101KA01D; GRM033R71C101KA01D; GRM033R71E101KA01J; C0603X7R1E101K030BA; C0603X7R1H101M;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: CGA1A2X7R1H101KT0YNN,445-12105-2,445-12105-1,445-12105-6

Buy Now Datasheet
Singapore, Singapore
100PF 50V Capacitor
60-CGA1A2X7R1H101K030BA
100PF 50V Capacitor 60-CGA1A2X7R1H101K030BA
CAP CER 100PF 50V X7R 0201 Product overview: CGA1A2X7R1H101K030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1H101K03 0BA can be used for catalog matching and distributor lookup.

CAP CER 100PF 50V X7R 0201 Product overview: CGA1A2X7R1H101K030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1H101K030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12105-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12105-6-ND
Ceramic Capacitors 445-12105-6-ND
100pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

100pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12105-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12105-2-ND
Ceramic Capacitors 445-12105-2-ND
100pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

100pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12105-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12105-1-ND
Ceramic Capacitors 445-12105-1-ND
100pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

100pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 100Pf, 50V, 10%, X7R, 0201; Capacitance Tdk - 68AC4442 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, 10%, X7R, 0201; Capacitance Tdk
68AC4442
Cap, 100Pf, 50V, 10%, X7R, 0201; Capacitance Tdk 68AC4442
CAP, 100PF, 50V, 10%, X7R, 0201; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 100PF, 50V, 10%, X7R, 0201; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA1A2X7R1H101K030BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA1A2X7R1H101K030BA
Ceramic Capacitors CGA1A2X7R1H101K030BA
CAP CER 100PF 50V X7R 0201

CAP CER 100PF 50V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA1A2X7R1H101K030BA 1034196-CGA1A2X7R1H101K030BA 60-CGA1A2X7R1H101K030BA 445-12105-6-ND 445-12105-2-ND 68AC4442 CGA1A2X7R1H101K030BA
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors 100PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 100Pf, 50V, 10%, X7R, 0201; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF6R8C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details