General (Up to 50V)
1000pF ±20% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
1000pF ±20% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
1000pF ±20% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
CAP CER 1000PF 25V X7R 0201 Product overview: CGA1A2X7R1E102M030BA
MLCC,0201,X7R,25V,1n
CAP, AEC-Q200, 1000PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA1A2X7R1E102M030BA | 445-12086-2-ND | 445-12086-6-ND | 60-CGA1A2X7R1E102M030BA | 66W7966 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 1000PF 25V Capacitor | Mlcc,0201,x7R,25V,1Nf,0.3Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |
| Technology | Multilayer | ||||
| Applications | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF |