TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA1A2X7R1E101M030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA1A2X7R1E101M030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA1A2X7R1E101M030BA
Multilayer Ceramic Chip Capacitor CGA1A2X7R1E101M030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12088-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12088-6-ND
Ceramic Capacitors 445-12088-6-ND
100pF ±20% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

100pF ±20% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12088-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12088-1-ND
Ceramic Capacitors 445-12088-1-ND
100pF ±20% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

100pF ±20% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12088-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12088-2-ND
Ceramic Capacitors 445-12088-2-ND
100pF ±20% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

100pF ±20% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
100PF 25V Capacitor
60-CGA1A2X7R1E101M030BA
100PF 25V Capacitor 60-CGA1A2X7R1E101M030BA
CAP CER 100PF 25V X7R 0201 Product overview: CGA1A2X7R1E101M030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1E101M03 0BA can be used for catalog matching and distributor lookup.

CAP CER 100PF 25V X7R 0201 Product overview: CGA1A2X7R1E101M030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1E101M030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA1A2X7R1E101M030BA 445-12088-6-ND 445-12088-1-ND 60-CGA1A2X7R1E101M030BA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 100PF 25V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701058 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK12BX103K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers