TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA1A2X7R1C682M030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA1A2X7R1C682M030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA1A2X7R1C682M030BA
Multilayer Ceramic Chip Capacitor CGA1A2X7R1C682M030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
6800PF 16V Capacitor
60-CGA1A2X7R1C682M030BA
6800PF 16V Capacitor 60-CGA1A2X7R1C682M030BA
CAP CER 6800PF 16V X7R 0201 Product overview: CGA1A2X7R1C682M030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1C682M03 0BA can be used for catalog matching and distributor lookup.

CAP CER 6800PF 16V X7R 0201 Product overview: CGA1A2X7R1C682M030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1C682M030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12082-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12082-6-ND
Ceramic Capacitors 445-12082-6-ND
6800pF ±20% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

6800pF ±20% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12082-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12082-2-ND
Ceramic Capacitors 445-12082-2-ND
6800pF ±20% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

6800pF ±20% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12082-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12082-1-ND
Ceramic Capacitors 445-12082-1-ND
6800pF ±20% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

6800pF ±20% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
CAP CER 6800PF 16V X7R 0201 - 769-CGA1A2X7R1C682M030BA - Utmel Electronic Limited
Hong Kong, China
CAP CER 6800PF 16V X7R 0201
769-CGA1A2X7R1C682M030BA
CAP CER 6800PF 16V X7R 0201 769-CGA1A2X7R1C682M030BA
CAP CER 6800PF 16V X7R 0201

CAP CER 6800PF 16V X7R 0201

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA1A2X7R1C682M030BA 60-CGA1A2X7R1C682M030BA 445-12082-6-ND 445-12082-2-ND 769-CGA1A2X7R1C682M030BA
Product Name Multilayer Ceramic Chip Capacitor 6800PF 16V Capacitor Ceramic Capacitors Ceramic Capacitors CAP CER 6800PF 16V X7R 0201
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details