TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA1A2X7R1C682K030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA1A2X7R1C682K030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA1A2X7R1C682K030BA
Multilayer Ceramic Chip Capacitor CGA1A2X7R1C682K030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12081-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12081-6-ND
Ceramic Capacitors 445-12081-6-ND
6800pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

6800pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12081-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12081-1-ND
Ceramic Capacitors 445-12081-1-ND
6800pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

6800pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12081-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12081-2-ND
Ceramic Capacitors 445-12081-2-ND
6800pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

6800pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 6800Pf, 16V, Mlcc, 0201 Rohs Compliant Tdk - 71AH2762 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6800Pf, 16V, Mlcc, 0201 Rohs Compliant Tdk
71AH2762
Cap, Aec-Q200, 6800Pf, 16V, Mlcc, 0201 Rohs Compliant Tdk 71AH2762
CAP, AEC-Q200, 6800PF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, AEC-Q200, 6800PF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CGA1A2X7R1C682K030BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA1A2X7R1C682K030BA
Ceramic Capacitors CGA1A2X7R1C682K030BA
CAP CER 6800PF 16V X7R 0201

CAP CER 6800PF 16V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA1A2X7R1C682K030BA 445-12081-6-ND 445-12081-1-ND 71AH2762 CGA1A2X7R1C682K030BA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 6800Pf, 16V, Mlcc, 0201 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers