TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA1A2X7R1C332M030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA1A2X7R1C332M030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA1A2X7R1C332M030BA
Multilayer Ceramic Chip Capacitor CGA1A2X7R1C332M030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12074-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12074-2-ND
Ceramic Capacitors 445-12074-2-ND
3300pF ±20% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

3300pF ±20% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12074-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12074-1-ND
Ceramic Capacitors 445-12074-1-ND
3300pF ±20% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

3300pF ±20% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12074-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12074-6-ND
Ceramic Capacitors 445-12074-6-ND
3300pF ±20% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

3300pF ±20% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
3300PF 16V Capacitor
60-CGA1A2X7R1C332M030BA
3300PF 16V Capacitor 60-CGA1A2X7R1C332M030BA
CAP CER 3300PF 16V X7R 0201 Product overview: CGA1A2X7R1C332M030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1C332M03 0BA can be used for catalog matching and distributor lookup.

CAP CER 3300PF 16V X7R 0201 Product overview: CGA1A2X7R1C332M030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1C332M030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA1A2X7R1C332M030BA 445-12074-2-ND 445-12074-6-ND 60-CGA1A2X7R1C332M030BA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 3300PF 16V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M39014/021332 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details