TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA1A2X7R1C221M030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA1A2X7R1C221M030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA1A2X7R1C221M030BA
Multilayer Ceramic Chip Capacitor CGA1A2X7R1C221M030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12072-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12072-6-ND
Ceramic Capacitors 445-12072-6-ND
220pF ±20% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

220pF ±20% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12072-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12072-1-ND
Ceramic Capacitors 445-12072-1-ND
220pF ±20% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

220pF ±20% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12072-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12072-2-ND
Ceramic Capacitors 445-12072-2-ND
220pF ±20% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

220pF ±20% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA1A2X7R1C221M030BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA1A2X7R1C221M030BA
Ceramic Capacitors CGA1A2X7R1C221M030BA
CAP CER 220PF 16V X7R 0201

CAP CER 220PF 16V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA1A2X7R1C221M030BA 445-12072-6-ND 445-12072-1-ND CGA1A2X7R1C221M030BA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 1572-1379-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers