TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA1A2X7R1C102K030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA1A2X7R1C102K030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA1A2X7R1C102K030BA
Multilayer Ceramic Chip Capacitor CGA1A2X7R1C102K030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12061-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12061-2-ND
Ceramic Capacitors 445-12061-2-ND
1000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12061-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12061-6-ND
Ceramic Capacitors 445-12061-6-ND
1000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12061-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12061-1-ND
Ceramic Capacitors 445-12061-1-ND
1000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 16V Capacitor
60-CGA1A2X7R1C102K030BA
1000PF 16V Capacitor 60-CGA1A2X7R1C102K030BA
CAP CER 1000PF 16V X7R 0201 Product overview: CGA1A2X7R1C102K030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1C102K03 0BA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 16V X7R 0201 Product overview: CGA1A2X7R1C102K030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1C102K030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA1A2X7R1C102K030BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA1A2X7R1C102K030BA
Ceramic Capacitors CGA1A2X7R1C102K030BA
CAP CER 1000PF 16V X7R 0201

CAP CER 1000PF 16V X7R 0201

Supplier's Site Datasheet
Cap, Aec-Q200, 1000Pf, 16V, Mlcc, 0201 Rohs Compliant Tdk - 29AJ4497 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 16V, Mlcc, 0201 Rohs Compliant Tdk
29AJ4497
Cap, Aec-Q200, 1000Pf, 16V, Mlcc, 0201 Rohs Compliant Tdk 29AJ4497
CAP, AEC-Q200, 1000PF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1000PF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA1A2X7R1C102K030BA 445-12061-2-ND 445-12061-6-ND 60-CGA1A2X7R1C102K030BA CGA1A2X7R1C102K030BA 29AJ4497
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 1000PF 16V Capacitor Ceramic Capacitors Cap, Aec-Q200, 1000Pf, 16V, Mlcc, 0201 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitor - 101122U075AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers