TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA1A2X7R1C101M030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA1A2X7R1C101M030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA1A2X7R1C101M030BA
Multilayer Ceramic Chip Capacitor CGA1A2X7R1C101M030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
100PF 16V Capacitor
60-CGA1A2X7R1C101M030BA
100PF 16V Capacitor 60-CGA1A2X7R1C101M030BA
CAP CER 100PF 16V X7R 0201 Product overview: CGA1A2X7R1C101M030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1C101M03 0BA can be used for catalog matching and distributor lookup.

CAP CER 100PF 16V X7R 0201 Product overview: CGA1A2X7R1C101M030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1C101M030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12064-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12064-6-ND
Ceramic Capacitors 445-12064-6-ND
100pF ±20% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

100pF ±20% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12064-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12064-1-ND
Ceramic Capacitors 445-12064-1-ND
100pF ±20% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

100pF ±20% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12064-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12064-2-ND
Ceramic Capacitors 445-12064-2-ND
100pF ±20% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

100pF ±20% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Mlcc,0201,x7R,16V,100Pf,0.3Mm / Tape And Reel Rohs Compliant Tdk - 66W7940 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0201,x7R,16V,100Pf,0.3Mm / Tape And Reel Rohs Compliant Tdk
66W7940
Mlcc,0201,x7R,16V,100Pf,0.3Mm / Tape And Reel Rohs Compliant Tdk 66W7940
MLCC,0201,X7R,16V,10 0pF,0.3mm / Tape and Reel RoHS Compliant: Yes

MLCC,0201,X7R,16V,100pF,0.3mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA1A2X7R1C101M030BA 60-CGA1A2X7R1C101M030BA 445-12064-6-ND 445-12064-1-ND 66W7940
Product Name Multilayer Ceramic Chip Capacitor 100PF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0201,x7R,16V,100Pf,0.3Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C343U100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details