TDK U.S.A. Corporation MLCCs - Multilayer Ceramic Capacitors CGA1A2X7R1A103K030BA

Description
TDK CGA1A2X7R1A103K030BA
Request a Quote Datasheet
Description
TDK CGA1A2X7R1A103K030BA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1795962 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795962
MLCCs - Multilayer Ceramic Capacitors 1795962
TDK CGA1A2X7R1A103K030BA

TDK CGA1A2X7R1A103K030BA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795198 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795198
MLCCs - Multilayer Ceramic Capacitors 1795198
TDK CGA1A2X7R1A103K030BA

TDK CGA1A2X7R1A103K030BA

Supplier's Site
Ceramic Capacitors - 445-12059-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12059-2-ND
Ceramic Capacitors 445-12059-2-ND
10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12059-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12059-1-ND
Ceramic Capacitors 445-12059-1-ND
10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12059-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12059-6-ND
Ceramic Capacitors 445-12059-6-ND
10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 10V Capacitor
60-CGA1A2X7R1A103K030BA
10000PF 10V Capacitor 60-CGA1A2X7R1A103K030BA
CAP CER 10000PF 10V X7R 0201 Product overview: CGA1A2X7R1A103K030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1A103K03 0BA can be used for catalog matching and distributor lookup.

CAP CER 10000PF 10V X7R 0201 Product overview: CGA1A2X7R1A103K030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1A103K030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.01Μf, 10V, 10%, X7R, 0201; Capacitance Tdk - 68AC4439 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 10V, 10%, X7R, 0201; Capacitance Tdk
68AC4439
Cap, 0.01Μf, 10V, 10%, X7R, 0201; Capacitance Tdk 68AC4439
CAP, 0.01µF, 10V, 10%, X7R, 0201; Capacitance:10000pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 10V, 10%, X7R, 0201; Capacitance:10000pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1795962 445-12059-2-ND 445-12059-6-ND 60-CGA1A2X7R1A103K030BA 68AC4439
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 10000PF 10V Capacitor Cap, 0.01Μf, 10V, 10%, X7R, 0201; Capacitance Tdk
Technology Multilayer
Applications Automotive Automotive Automotive
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details