TDK U.S.A. Corporation Ceramic Capacitors CGA1A2C0G1H6R8D030BA

Description
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-9068-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9068-1-ND
Ceramic Capacitors 445-9068-1-ND
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9068-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9068-6-ND
Ceramic Capacitors 445-9068-6-ND
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9068-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9068-2-ND
Ceramic Capacitors 445-9068-2-ND
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
6.8PF 50V Capacitor
60-CGA1A2C0G1H6R8D030BA
6.8PF 50V Capacitor 60-CGA1A2C0G1H6R8D030BA
CAP CER 6.8PF 50V C0G 0201 Product overview: CGA1A2C0G1H6R8D030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1H6R8D03 0BA can be used for catalog matching and distributor lookup.

CAP CER 6.8PF 50V C0G 0201 Product overview: CGA1A2C0G1H6R8D030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1H6R8D030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors Ceramic, 6.8Pf, 50V, 0.5Pf, C0G, 0201[0603]; Capacitance Tdk - 07W9054 - Newark, An Avnet Company
Chicago, IL, United States
Capacitors Ceramic, 6.8Pf, 50V, 0.5Pf, C0G, 0201[0603]; Capacitance Tdk
07W9054
Capacitors Ceramic, 6.8Pf, 50V, 0.5Pf, C0G, 0201[0603]; Capacitance Tdk 07W9054
CAPACITORS CERAMIC, 6.8PF, 50V, 0.5PF, C0G, 0201[0603]; Capacitance:6.8pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series RoHS Compliant: Yes

CAPACITORS CERAMIC, 6.8PF, 50V, 0.5PF, C0G, 0201[0603]; Capacitance:6.8pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-9068-1-ND 445-9068-6-ND 60-CGA1A2C0G1H6R8D030BA 07W9054
Product Name Ceramic Capacitors Ceramic Capacitors 6.8PF 50V Capacitor Capacitors Ceramic, 6.8Pf, 50V, 0.5Pf, C0G, 0201[0603]; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Polymer - 106XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details