Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Product Length:0.6mm; Product Width:0.3mm; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 60AC8181 |
| Product Name | Capacitance Tdk |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 3.30E-5 microF |