47pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
47pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
47pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
TDK CGA1A2C0G1E470J030BA
TDK CGA1A2C0G1E470J030BA
CAP CER 47PF 25V C0G 0201 Product overview: CGA1A2C0G1E470J030BA
CAP, 47PF, 25V, 5%, C0G/NP0, 0201; Capacitance:47pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes
CAPACITORS CERAMIC, 47PF, 5%, 25V, C0G, 0201[0603], FULL REEL; Capacitance:47pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-9055-6-ND | 445-9055-2-ND | 1447044 | 60-CGA1A2C0G1E470J030BA | 41AH1878 | 07W9031 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | 47PF 25V Capacitor | Cap, 47Pf, 25V, 5%, C0G/np0, 0201; Capacitance Tdk | Capacitors Ceramic, 47Pf, 5%, 25V, C0G, 0201[0603], Full Reel; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |||
| Applications | Automotive | Automotive | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |