TDK Corporation Ceramic Capacitors CGA1A2C0G1E220J030BA

Description
22pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
22pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-9020-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9020-6-ND
Ceramic Capacitors 445-9020-6-ND
22pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

22pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9020-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9020-2-ND
Ceramic Capacitors 445-9020-2-ND
22pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

22pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9020-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9020-1-ND
Ceramic Capacitors 445-9020-1-ND
22pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

22pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1447371 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1447371
MLCCs - Multilayer Ceramic Capacitors 1447371
TDK CGA1A2C0G1E220J030BA

TDK CGA1A2C0G1E220J030BA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1447040 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1447040
MLCCs - Multilayer Ceramic Capacitors 1447040
TDK CGA1A2C0G1E220J030BA

TDK CGA1A2C0G1E220J030BA

Supplier's Site
Singapore, Singapore
22PF 25V Capacitor
60-CGA1A2C0G1E220J030BA
22PF 25V Capacitor 60-CGA1A2C0G1E220J030BA
CAP CER 22PF 25V C0G 0201 Product overview: CGA1A2C0G1E220J030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1E220J03 0BA can be used for catalog matching and distributor lookup.

CAP CER 22PF 25V C0G 0201 Product overview: CGA1A2C0G1E220J030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1E220J030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors Ceramic, 22Pf, 5%, 25V, C0G, 0201[0603]; Capacitance Tdk - 07W9025 - Newark, An Avnet Company
Chicago, IL, United States
Capacitors Ceramic, 22Pf, 5%, 25V, C0G, 0201[0603]; Capacitance Tdk
07W9025
Capacitors Ceramic, 22Pf, 5%, 25V, C0G, 0201[0603]; Capacitance Tdk 07W9025
CAPACITORS CERAMIC, 22PF, 5%, 25V, C0G, 0201[0603]; Capacitance:22pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; MSL:- RoHS Compliant: Yes

CAPACITORS CERAMIC, 22PF, 5%, 25V, C0G, 0201[0603]; Capacitance:22pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Pf, 25V, 5%, C0G/np0, 0201; Capacitance Tdk - 41AH1874 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 25V, 5%, C0G/np0, 0201; Capacitance Tdk
41AH1874
Cap, 22Pf, 25V, 5%, C0G/np0, 0201; Capacitance Tdk 41AH1874
CAP, 22PF, 25V, 5%, C0G/NP0, 0201; Capacitance:22pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 22PF, 25V, 5%, C0G/NP0, 0201; Capacitance:22pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-9020-6-ND 445-9020-2-ND 1447371 60-CGA1A2C0G1E220J030BA 07W9025 41AH1874
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 22PF 25V Capacitor Capacitors Ceramic, 22Pf, 5%, 25V, C0G, 0201[0603]; Capacitance Tdk Cap, 22Pf, 25V, 5%, C0G/np0, 0201; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 338-1975-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers