TDK Corporation Ceramic Capacitors CGA1A2C0G1E070D030BA

Description
7pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
7pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-12050-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12050-6-ND
Ceramic Capacitors 445-12050-6-ND
7pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

7pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12050-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12050-1-ND
Ceramic Capacitors 445-12050-1-ND
7pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

7pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12050-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12050-2-ND
Ceramic Capacitors 445-12050-2-ND
7pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

7pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
7PF 25V Capacitor
60-CGA1A2C0G1E070D030BA
7PF 25V Capacitor 60-CGA1A2C0G1E070D030BA
CAP CER 7PF 25V C0G 0201 Product overview: CGA1A2C0G1E070D030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1E070D03 0BA can be used for catalog matching and distributor lookup.

CAP CER 7PF 25V C0G 0201 Product overview: CGA1A2C0G1E070D030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1E070D030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 7Pf, 25V, C0G/np0, 0201; Capacitance Tdk - 41AH1865 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 7Pf, 25V, C0G/np0, 0201; Capacitance Tdk
41AH1865
Cap, 7Pf, 25V, C0G/np0, 0201; Capacitance Tdk 41AH1865
CAP, 7PF, 25V, C0G/NP0, 0201; Capacitance:7pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 7PF, 25V, C0G/NP0, 0201; Capacitance:7pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA1A2C0G1E070D030BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA1A2C0G1E070D030BA
Ceramic Capacitors CGA1A2C0G1E070D030BA
CAP CER 7PF 25V C0G 0201

CAP CER 7PF 25V C0G 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-12050-6-ND 445-12050-1-ND 60-CGA1A2C0G1E070D030BA 41AH1865 CGA1A2C0G1E070D030BA
Product Name Ceramic Capacitors Ceramic Capacitors 7PF 25V Capacitor Cap, 7Pf, 25V, C0G/np0, 0201; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitors - 380LX102M250K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers