TDK Corporation 6PF 25V Capacitor CGA1A2C0G1E060D030BA

Description
CAP CER 6PF 25V C0G 0201 Product overview: CGA1A2C0G1E060D030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1E060D03 0BA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 6PF 25V C0G 0201 Product overview: CGA1A2C0G1E060D030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1E060D03 0BA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6PF 25V Capacitor
60-CGA1A2C0G1E060D030BA
6PF 25V Capacitor 60-CGA1A2C0G1E060D030BA
CAP CER 6PF 25V C0G 0201 Product overview: CGA1A2C0G1E060D030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1E060D03 0BA can be used for catalog matching and distributor lookup.

CAP CER 6PF 25V C0G 0201 Product overview: CGA1A2C0G1E060D030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1E060D030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12049-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12049-2-ND
Ceramic Capacitors 445-12049-2-ND
6pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12049-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12049-6-ND
Ceramic Capacitors 445-12049-6-ND
6pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12049-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12049-1-ND
Ceramic Capacitors 445-12049-1-ND
6pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 6Pf, 25V, C0G/np0, 0201; Capacitance Tdk - 41AH1864 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6Pf, 25V, C0G/np0, 0201; Capacitance Tdk
41AH1864
Cap, 6Pf, 25V, C0G/np0, 0201; Capacitance Tdk 41AH1864
CAP, 6PF, 25V, C0G/NP0, 0201; Capacitance:6pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 6PF, 25V, C0G/NP0, 0201; Capacitance:6pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-CGA1A2C0G1E060D030BA 445-12049-2-ND 445-12049-6-ND 41AH1864
Product Name 6PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 6Pf, 25V, C0G/np0, 0201; Capacitance Tdk
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.00E-6 microF 6.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 337UVK010MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers