TDK U.S.A. Corporation 4PF 25V Capacitor CGA1A2C0G1E040C030BA

Description
CAP CER 4PF 25V C0G 0201 Product overview: CGA1A2C0G1E040C030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1E040C03 0BA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4PF 25V C0G 0201 Product overview: CGA1A2C0G1E040C030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1E040C03 0BA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4PF 25V Capacitor
60-CGA1A2C0G1E040C030BA
4PF 25V Capacitor 60-CGA1A2C0G1E040C030BA
CAP CER 4PF 25V C0G 0201 Product overview: CGA1A2C0G1E040C030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1E040C03 0BA can be used for catalog matching and distributor lookup.

CAP CER 4PF 25V C0G 0201 Product overview: CGA1A2C0G1E040C030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1E040C030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12048-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12048-2-ND
Ceramic Capacitors 445-12048-2-ND
4pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

4pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12048-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12048-1-ND
Ceramic Capacitors 445-12048-1-ND
4pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

4pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12048-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12048-6-ND
Ceramic Capacitors 445-12048-6-ND
4pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

4pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA1A2C0G1E040C030BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA1A2C0G1E040C030BA
Ceramic Capacitors CGA1A2C0G1E040C030BA
CAP CER 4PF 25V C0G 0201

CAP CER 4PF 25V C0G 0201

Supplier's Site Datasheet
Cap, 4Pf, 25V, C0G/np0, 0201; Capacitance Tdk - 41AH1862 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4Pf, 25V, C0G/np0, 0201; Capacitance Tdk
41AH1862
Cap, 4Pf, 25V, C0G/np0, 0201; Capacitance Tdk 41AH1862
CAP, 4PF, 25V, C0G/NP0, 0201; Capacitance:4pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 4PF, 25V, C0G/NP0, 0201; Capacitance:4pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CGA1A2C0G1E040C030BA 445-12048-2-ND 445-12048-6-ND CGA1A2C0G1E040C030BA 41AH1862
Product Name 4PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 4Pf, 25V, C0G/np0, 0201; Capacitance Tdk
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.00E-6 microF 4.00E-6 microF 4.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details