Mid Voltage (100 to 630V)
4700pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
4700pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
4700pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 4700PF 100V X7R 0805 Product overview: CEU4J2X7R2A472M125AE
CAP, AEC-Q200, 4700PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CEU4J2X7R2A472M125AE | 445-12044-1-ND | 445-12044-6-ND | 60-CEU4J2X7R2A472M125AE | 38AJ3478 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 4700PF 100V Capacitor | Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |
| Technology | Multilayer | ||||
| Applications | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0047 microF | 0.0047 microF |