TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CEU4J2X7R1H473M125AE

Description
Soft Termination
Request a Quote Datasheet
Description
Soft Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CEU4J2X7R1H473M125AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CEU4J2X7R1H473M125AE
Multilayer Ceramic Chip Capacitor CEU4J2X7R1H473M125AE
Soft Termination

Soft Termination

Supplier's Site
Singapore, Singapore
0.047UF 50V Capacitor
60-CEU4J2X7R1H473M125AE
0.047UF 50V Capacitor 60-CEU4J2X7R1H473M125AE
CAP CER 0.047UF 50V X7R 0805 Product overview: CEU4J2X7R1H473M125AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CEU4J2X7R1H473M12 5AE can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 50V X7R 0805 Product overview: CEU4J2X7R1H473M125AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CEU4J2X7R1H473M125AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12031-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12031-1-ND
Ceramic Capacitors 445-12031-1-ND
0.047µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12031-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12031-2-ND
Ceramic Capacitors 445-12031-2-ND
0.047µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12031-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12031-6-ND
Ceramic Capacitors 445-12031-6-ND
0.047µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk - 38AJ3471 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk
38AJ3471
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk 38AJ3471
CAP, AEC-Q200, 0.047UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.047UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CEU4J2X7R1H473M125AE 60-CEU4J2X7R1H473M125AE 445-12031-1-ND 445-12031-6-ND 38AJ3471
Product Name Multilayer Ceramic Chip Capacitor 0.047UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701220 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details